LITTELFUSE, INC.
Z8S18033FEG00TR -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8S18033FEG00TR
Description
IC MPU Z180 33MHZ 80QFP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU Z180 33MHZ 80QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8S18033FEG00TR |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z8S180
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II Pro
Package Type
Other; | 672 TBGA
Clock Speed
667 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|