LITTELFUSE, INC.
Z8S18033FEG -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8S18033FEG
Description
IC MPU Z180 33MHZ 80QFP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU Z180 33MHZ 80QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8S18033FEG |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z8S180
|
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
RISC
Microprocessor Family
AM29000
View Details
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
8 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, Host Processor, Power Architecture™
Package Type
Other; | 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed
1500 MHz
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Supply Voltage
3.0V, 3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
6 suppliers
|