LITTELFUSE, INC.
Z8S18020PSC1960 -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8S18020PSC1960
Description
IC MPU Z180 20MHZ 64DIP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU Z180 20MHZ 64DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8S18020PSC1960 |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z8S180
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features
Watchdog Timer
View Details
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 689 pin WB-TePBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|