LITTELFUSE, INC.
Z8S18010PEG -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8S18010PEG
Description
IC MPU Z180 10MHZ 64DIP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU Z180 10MHZ 64DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8S18010PEG |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z8S180
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
8 suppliers
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 689 pin WB-TePBGA
View Details
Microchip Technology, Inc.
Microprocessor Family
PowerPC; PowerPC
Clock Speed
1000 MHz
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
3 suppliers
|