The Z8 Encore! XP® F6482 series is an 8-bit microcontroller family featuring 60 KB of flash memory, an eZ8 CPU, and integrated peripherals including USB 2.0, UART with LIN/DALI/DMX, I²C, SPI, 12-bit ADC and DAC, comparators, operational amplifiers, and a real-time clock. It is available in multiple packages including an 80-pin LQFP with dimensions of 12 mm × 12 mm, and supports operating voltages from 2.7 V to 5.5 V. The device includes low-power modes, an on-chip debugger, and meets AEC-Q200 automotive qualification standards. All variants share the same core architecture and peripheral set, differing only in package and memory configuration.
IC MCU 8BIT 60KB FLASH 80LQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F6082AT024XK2246 |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |