The Z8F4803 is an 8-bit microcontroller with 48 KB of Flash memory, 4 KB of RAM, and a 10-bit ADC. It features 60 general-purpose I/O pins, two UARTs with IrDA, one I2C, and one SPI interface. The device is packaged in an 80-pin QFP and operates over a voltage range of 3.0 to 3.6 V with 5 V-tolerant inputs. It supports operating temperatures from -40°C to +105°C and meets AEC-Q200 qualification standards.
IC MCU 8BIT 48KB FLASH 80QFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F4803FT020EC00TR |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |