The Z8F1233HH020EG is an 8-bit microcontroller from the Z8 Encore! F0830 series, featuring 12 KB of flash memory and 256 bytes of RAM. It is designed for standard temperature applications, operating within a range of 0°C to 70°C. This microcontroller does not include non-volatile data storage (NVDS) and has no analog-to-digital converter (ADC) channels. The device is packaged in a 20-pin SSOP format, making it suitable for compact designs. It is important to note that this product is not authorized for use in life support systems.
IC MCU 8BIT 12KB FLASH 20SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F1233HH020EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |