The Z8F0823HH005EG is an 8-bit microcontroller in the Z8 Encore! XP F0823 series, featuring 8 KB of Flash memory and 1 KB of RAM, packaged in a 20-pin SSOP. It operates from 2.7 V to 3.6 V and supports extended temperature operation from -40°C to +105°C. The device includes a 10-bit analog-to-digital converter, up to 18 general-purpose I/O pins, and supports 5 V-tolerant inputs. It offers integrated peripherals including UART, timers, a watchdog timer, and an on-chip debugger. The part is designed for embedded applications requiring low-power operation and robust peripheral integration.
IC MCU 8BIT 8KB FLASH 20SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0823HH005EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |