The Z8F0223SJ005EC is an 8-bit microcontroller with 2 KB of Flash memory and 512 B of RAM, housed in a 28-pin SOIC package. It operates from 2.7 V to 3.6 V and supports extended temperature operation from -40 °C to +105 °C. The device includes a 5 MHz eZ8 CPU, an 8-channel 10-bit ADC, two enhanced 16-bit timers, a full-duplex UART with IrDA support, an analog comparator, an internal precision oscillator, and an on-chip debugger. It features 22 general-purpose I/O pins with direct LED drive capability and up to 13 five-volt-tolerant inputs.
IC MCU 8BIT 2KB FLASH 28SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0223SJ005EC |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |