The Z8F0213PB005EG is an 8-bit microcontroller in the Z8 Encore! XP F0823 Series, housed in an 8-pin PDIP package. It operates from 2.7 V to 3.6 V and supports extended temperature range operation from -40°C to +105°C. The device includes 2 KB of Flash program memory, 512 B of RAM, and offers 6 general-purpose I/O pins, with up to thirteen 5 V-tolerant input pins. Features include an on-chip debugger, 10-bit ADC, UART, timers, and a watchdog timer. The part is not authorized for use in life support systems.
IC MCU 8BIT 2KB FLASH 8DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0213PB005EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |