The Z86E6316FSC00TR is an 8-bit microcontroller from the Zilog Z86E63 series, featuring a 32KB one-time programmable (OTP) EPROM memory. It operates at a frequency of 16 MHz and is housed in a 44-pin low-profile quad flat package (LQFP). The device is designed for standard temperature applications, with an operating range of 0°C to +70°C. It is important to note that this microcontroller is not authorized for use in life support systems. The Z86E6316FSC00TR is suitable for various embedded applications where moderate processing power and memory capacity are required.
IC MCU 8BIT 32KB OTP 44QFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z86E6316FSC00TR |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |