Littelfuse, Inc. Embedded - Microcontrollers Z86E6316FSC

Description
IC MCU 8BIT 32KB OTP 44QFP
Description
IC MCU 8BIT 32KB OTP 44QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The Z86E6316FSC is an 8-bit microcontroller from the Zilog Z86E61/Z86E63 series, featuring a 32KB one-time programmable (OTP) EPROM memory. It operates at a frequency of 16 MHz and is available in a 44-pin low-profile quad flat package (LQFP). The device is designed for standard temperature applications, with an operating range of 0°C to +70°C. It is important to note that this microcontroller is not authorized for use in life support systems. The Z86E6316FSC is suitable for various embedded applications where a compact and efficient microcontroller is required.

Datasheet Summary
Powered by GS/AI

The Z86E6316FSC is an 8-bit microcontroller from the Zilog Z86E61/Z86E63 series, featuring a 32KB one-time programmable (OTP) EPROM memory. It operates at a frequency of 16 MHz and is available in a 44-pin low-profile quad flat package (LQFP). The device is designed for standard temperature applications, with an operating range of 0°C to +70°C. It is important to note that this microcontroller is not authorized for use in life support systems. The Z86E6316FSC is suitable for various embedded applications where a compact and efficient microcontroller is required.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - Z86E6316FSC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
Z86E6316FSC
Embedded - Microcontrollers Z86E6316FSC
IC MCU 8BIT 32KB OTP 44QFP

IC MCU 8BIT 32KB OTP 44QFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number Z86E6316FSC
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details