Littelfuse, Inc. Interface - Specialized Z8523008PSC

Description
IC INTERFACE SPECIALIZED 40DIP
Description
IC INTERFACE SPECIALIZED 40DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8523008PSC is a specialized serial communication controller from Lingto Electronic Limited, designed for efficient data transmission in various applications. It features a single full-duplex channel with processing speeds of up to 5 Mbps, accommodating a crystal oscillator and baud rate generator. The controller supports multiple protocols, including asynchronous, monosynchronous, and SDLC/HDLC formats, and offers encoding in NRZI, FM0, FM1, and Manchester modes. Additionally, it includes CRC-16 or CRC-CCITT error detection and has a 4-byte transmit FIFO and an 8-byte receive FIFO. The device operates within a temperature range of -70°C, making it suitable for a variety of environments. This product is ideal for engineers seeking a reliable and integrated solution for serial communication needs.

Datasheet Summary
Powered by GS/AI

The Z8523008PSC is a specialized serial communication controller from Lingto Electronic Limited, designed for efficient data transmission in various applications. It features a single full-duplex channel with processing speeds of up to 5 Mbps, accommodating a crystal oscillator and baud rate generator. The controller supports multiple protocols, including asynchronous, monosynchronous, and SDLC/HDLC formats, and offers encoding in NRZI, FM0, FM1, and Manchester modes. Additionally, it includes CRC-16 or CRC-CCITT error detection and has a 4-byte transmit FIFO and an 8-byte receive FIFO. The device operates within a temperature range of -70°C, making it suitable for a variety of environments. This product is ideal for engineers seeking a reliable and integrated solution for serial communication needs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Specialized - Z8523008PSC - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
Z8523008PSC
Interface - Specialized Z8523008PSC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number Z8523008PSC
Product Name Interface - Specialized
Technology Bus
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65620-56LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260817-SI3210M-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9951YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details
Analogue Front End - 1602936 - RS Components, Ltd.
Specs
Device Type Front End
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details