The Z84C9008VEG is an 8-bit Z80-powered microprocessor operating at a frequency of 8 MHz. It is packaged in an 84-pin PLCC and is designed to function within a temperature range of -40°C to +105°C. This product is part of the Z84C90 KIO series, which includes features for serial and parallel counter/timer applications. It is important to note that this product is not authorized for use in life support systems. The Z84C9008VEG is suitable for applications requiring reliable performance in a wide temperature range, making it a potential choice for engineers looking for robust microprocessor solutions.
IC INTERFACE SPECIALIZED 84PLCC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | Z84C9008VEG |
| Product Name | Interface - Specialized |
| Device Type | Sensor Interface |