Littelfuse, Inc. 33MHZ 5V Embedded Microprocessor MPU Z8018233FSC00TR

Description
IC MPU ZIP 33MHZ 100QFP / Smart Interface Controller Serial Interface 5V 100-Pin PQFP T/R Product overview: Z8018233FSC00TR from Littelfuse is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, 5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Z8018233FSC00TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU ZIP 33MHZ 100QFP / Smart Interface Controller Serial Interface 5V 100-Pin PQFP T/R Product overview: Z8018233FSC00TR from Littelfuse is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, 5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Z8018233FSC00TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8018233FSC00TR is a microprocessor from Lingto Electronic Limited, featuring the Z8S180 MPU core, which is code compatible with Zilog Z80 and Z180 CPUs. It operates at frequencies of 33 MHz at 5V or 20 MHz at 3.3V. The device includes two DMA channels, two UART channels, and two 16-bit timer counters, along with an on-chip interrupt controller and clock oscillator. It supports a fully static operation and offers a low EMI option. This microprocessor is designed for applications in communications, such as modems and fax machines, and includes features like a 16550 MIMIC interface for direct connection to PC buses. It also provides three 8-bit parallel I/O ports for additional connectivity. The Z8018233FSC00TR is available in a 100-pin QFP package, making it suitable for various embedded applications where flexibility and compatibility with existing PC modem software are required.

Datasheet Summary
Powered by GS/AI

The Z8018233FSC00TR is a microprocessor from Lingto Electronic Limited, featuring the Z8S180 MPU core, which is code compatible with Zilog Z80 and Z180 CPUs. It operates at frequencies of 33 MHz at 5V or 20 MHz at 3.3V. The device includes two DMA channels, two UART channels, and two 16-bit timer counters, along with an on-chip interrupt controller and clock oscillator. It supports a fully static operation and offers a low EMI option. This microprocessor is designed for applications in communications, such as modems and fax machines, and includes features like a 16550 MIMIC interface for direct connection to PC buses. It also provides three 8-bit parallel I/O ports for additional connectivity. The Z8018233FSC00TR is available in a 100-pin QFP package, making it suitable for various embedded applications where flexibility and compatibility with existing PC modem software are required.

Suppliers

Company
Product
Description
Supplier Links
33MHZ 5V Embedded Microprocessor MPU - 694-Z8018233FSC00TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ 5V Embedded Microprocessor MPU
694-Z8018233FSC00TR
33MHZ 5V Embedded Microprocessor MPU 694-Z8018233FSC00TR
IC MPU ZIP 33MHZ 100QFP / Smart Interface Controller Serial Interface 5V 100-Pin PQFP T/R Product overview: Z8018233FSC00TR from Littelfuse is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, 5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Z8018233FSC00TR can be used for catalog matching and distributor lookup.

IC MPU ZIP 33MHZ 100QFP / Smart Interface Controller Serial Interface 5V 100-Pin PQFP T/R Product overview: Z8018233FSC00TR from Littelfuse is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, 5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Z8018233FSC00TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microprocessors
Z8018233FSC00TR
Embedded - Microprocessors Z8018233FSC00TR
IC MPU ZIP 33MHZ 100QFP

IC MPU ZIP 33MHZ 100QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-Z8018233FSC00TR Z8018233FSC00TR
Product Name 33MHZ 5V Embedded Microprocessor MPU Embedded - Microprocessors
Microprocessor Family Z80182 Z80; Z80180
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AT91SAM9260B-CU-100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 5962-8766803MYA - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family 80386
Package Type QFP; Other; 164-BCQFP Exposed Pad
View Details
2 suppliers