LITTELFUSE, INC.
Z8018233ASC1838 -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8018233ASC1838
Description
IC MPU ZIP 33MHZ 100VQFP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU ZIP 33MHZ 100VQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8018233ASC1838 |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z80; Z80180
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerQUICC Integrated Processor
Package Type
P-BGA; Other; 357 PBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|