LITTELFUSE, INC.
Z16C0210PSG -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z16C0210PSG
Description
IC MPU SCC 10MHZ 40DIP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU SCC 10MHZ 40DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z16C0210PSG |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z16C00
|
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
RISC
Microprocessor Family
AM29C117
View Details
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
5 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II Pro
Package Type
P-BGA; Other; | 689 TePBGA II
Clock Speed
800 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|