C&K Components Tactile Switches - Y34H02122FP Y34H02122FP

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106026-Y34H02122FP Number of Positions: 2 Termination: J-Lead Termination: SMD/SMT Mounting: SMD (SMT) Operating Force: 1.6 N Mechanical Life: 300 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): KMT021NGJLHS; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106026-Y34H02122FP Number of Positions: 2 Termination: J-Lead Termination: SMD/SMT Mounting: SMD (SMT) Operating Force: 1.6 N Mechanical Life: 300 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): KMT021NGJLHS; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - Y34H02122FP - 1106026-Y34H02122FP - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - Y34H02122FP
1106026-Y34H02122FP
Tactile Switches - Y34H02122FP 1106026-Y34H02122FP
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106026-Y34H02122FP Number of Positions: 2 Termination: J-Lead Termination: SMD/SMT Mounting: SMD (SMT) Operating Force: 1.6 N Mechanical Life: 300 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): KMT021NGJLHS; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106026-Y34H02122FP
Number of Positions: 2
Termination: J-Lead
Termination: SMD/SMT
Mounting: SMD (SMT)
Operating Force: 1.6 N
Mechanical Life: 300 kcycles
Categories: Tactile Switches
Alternative Parts (Cross-Reference): KMT021NGJLHS;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1106026-Y34H02122FP
Product Name Tactile Switches - Y34H02122FP
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4288-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011-C-J21A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers