C&K Components Tactile Switches - Y31B43136FPLFG Y31B43136FPLFG

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111636-Y31B43136FPL FG Termination: Gull Wing Operating Force: 4 N Categories: Tactile Switches Case / Package: SMD/SMT Alternative Parts (Cross-Reference): Y31B43136FP LFG; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 10 mA Throw Configuration: SPST Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111636-Y31B43136FPL FG Termination: Gull Wing Operating Force: 4 N Categories: Tactile Switches Case / Package: SMD/SMT Alternative Parts (Cross-Reference): Y31B43136FP LFG; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 10 mA Throw Configuration: SPST Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - Y31B43136FPLFG - 1111636-Y31B43136FPLFG - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - Y31B43136FPLFG
1111636-Y31B43136FPLFG
Tactile Switches - Y31B43136FPLFG 1111636-Y31B43136FPLFG
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111636-Y31B43136FPL FG Termination: Gull Wing Operating Force: 4 N Categories: Tactile Switches Case / Package: SMD/SMT Alternative Parts (Cross-Reference): Y31B43136FP LFG; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 10 mA Throw Configuration: SPST Max Operating Temperature: 125 °C

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111636-Y31B43136FPLFG
Termination: Gull Wing
Operating Force: 4 N
Categories: Tactile Switches
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): Y31B43136FP LFG;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Max Current Rating: 10 mA
Throw Configuration: SPST
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1111636-Y31B43136FPLFG
Product Name Tactile Switches - Y31B43136FPLFG
Min. Actuating Force 0.9 lbs (0.4078 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3672-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011-A-J21B - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers