C&K Components Tactile Switches - Y31B11136FPLFS Y31B11136FPLFS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106024-Y31B11136FPL FS Packaging: Tape & Reel Termination: Gull Wing Contact Material: Silver Operating Force: 1.7 N Mechanical Life: 500 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): Y31B11136FPLFSY31B11 136FP LFS; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106024-Y31B11136FPL FS Packaging: Tape & Reel Termination: Gull Wing Contact Material: Silver Operating Force: 1.7 N Mechanical Life: 500 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): Y31B11136FPLFSY31B11 136FP LFS; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - Y31B11136FPLFS - 1106024-Y31B11136FPLFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - Y31B11136FPLFS
1106024-Y31B11136FPLFS
Tactile Switches - Y31B11136FPLFS 1106024-Y31B11136FPLFS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106024-Y31B11136FPL FS Packaging: Tape & Reel Termination: Gull Wing Contact Material: Silver Operating Force: 1.7 N Mechanical Life: 500 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): Y31B11136FPLFSY31B11 136FP LFS; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106024-Y31B11136FPLFS
Packaging: Tape & Reel
Termination: Gull Wing
Contact Material: Silver
Operating Force: 1.7 N
Mechanical Life: 500 kcycles
Categories: Tactile Switches
Alternative Parts (Cross-Reference): Y31B11136FPLFSY31B11136FP LFS;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1106024-Y31B11136FPLFS
Product Name Tactile Switches - Y31B11136FPLFS
Min. Actuating Force 0.4 lbs (0.1733 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-101-4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3FS-4 SMD Tactile Switch - B3FS-4055P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers