C&K Components Tactile Switches - Y31A21051FPLFS Y31A21051FPLFS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180777-Y31A21051FPL FS Packaging: Tape & Reel Termination: J-Bend Contact Material: Silver Operating Force: 1.6 N Mechanical Life: 500 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): Y31A21051FP LFS; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180777-Y31A21051FPL FS Packaging: Tape & Reel Termination: J-Bend Contact Material: Silver Operating Force: 1.6 N Mechanical Life: 500 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): Y31A21051FP LFS; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - Y31A21051FPLFS - 1180777-Y31A21051FPLFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - Y31A21051FPLFS
1180777-Y31A21051FPLFS
Tactile Switches - Y31A21051FPLFS 1180777-Y31A21051FPLFS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180777-Y31A21051FPL FS Packaging: Tape & Reel Termination: J-Bend Contact Material: Silver Operating Force: 1.6 N Mechanical Life: 500 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): Y31A21051FP LFS; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST Max Operating Temperature: 85 °C

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180777-Y31A21051FPLFS
Packaging: Tape & Reel
Termination: J-Bend
Contact Material: Silver
Operating Force: 1.6 N
Mechanical Life: 500 kcycles
Categories: Tactile Switches
Alternative Parts (Cross-Reference): Y31A21051FP LFS;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Max Current Rating: 50 mA
Throw Configuration: SPST
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1180777-Y31A21051FPLFS
Product Name Tactile Switches - Y31A21051FPLFS
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-1437565-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-947 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3J Hinged Tactile Switch - B3J-7300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details