C&K Components Keylock Switches Y2011U2C203NQ

Description
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKN11515-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKN11515-ND
Keylock Switches CKN11515-ND
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Key Operated Switch, Dpdt, 4A, 250Vac; Switch Operation C&k Components - 36AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Dpdt, 4A, 250Vac; Switch Operation C&k Components
36AH0363
Key Operated Switch, Dpdt, 4A, 250Vac; Switch Operation C&k Components 36AH0363
KEY OPERATED SWITCH, DPDT, 4A, 250VAC; Switch Operation:-; Contact Configuration:DPST-C O; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SWITCH, DPDT, 4A, 250VAC; Switch Operation:-; Contact Configuration:DPST-CO; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site
Switch, Key Operated, Dpst, 4A, 125Vac; Product Range C&k Components - 14M4168 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Dpst, 4A, 125Vac; Product Range C&k Components
14M4168
Switch, Key Operated, Dpst, 4A, 125Vac; Product Range C&k Components 14M4168
SWITCH, KEY OPERATED, DPST, 4A, 125VAC; Product Range:Y Series; Contact Configuration:DPST; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V RoHS Compliant: Yes

SWITCH, KEY OPERATED, DPST, 4A, 125VAC; Product Range:Y Series; Contact Configuration:DPST; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
Y2011U2C203NQ
Keylock Switches Y2011U2C203NQ
Keylock Switches Switchlocks 2P 2A

Keylock Switches Switchlocks 2P 2A

Buy Now Datasheet
Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1,2; Solder lug - 70128598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1,2; Solder lug
70128598
Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1,2; Solder lug 70128598
Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied. Features Anti-Static Switch — Exceeds 20 kV DC Static Resistance Wire Leads and Harnesses Available

Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination
Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied.
Features

  • Anti-Static Switch — Exceeds 20 kV DC Static Resistance
  • Wire Leads and Harnesses Available
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11515-ND 36AH0363 14M4168 Y2011U2C203NQ 70128598
Product Name Keylock Switches Key Operated Switch, Dpdt, 4A, 250Vac; Switch Operation C&k Components Switch, Key Operated, Dpst, 4A, 125Vac; Product Range C&k Components Keylock Switches Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1,2; Solder lug
Actuator Type Keylock Keylock Keylock
Current Rating 4.0 amps 4.0 amps 4.0 amps
Angle of Throw 90 degrees
Terminal Type Solder Terminals
AC Voltage Rating 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-523-251-R-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HWS - Step selector switch - HWSE10-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 10
View Details