C&K Components Key Switches Y200AA2C203NQ

Description
C & K Y200AA2C203NQ Key Switch
Request a Quote Datasheet
Description
C & K Y200AA2C203NQ Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 8637001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
8637001
Key Switches 8637001
C & K Y200AA2C203NQ Key Switch

C & K Y200AA2C203NQ Key Switch

Supplier's Site
Keylock Switches - CKN11518-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKN11518-ND
Keylock Switches CKN11518-ND
Keylock Switch 3 Position DP3T 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 3 Position DP3T 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
Y200AA2C203NQ
Keylock Switches Y200AA2C203NQ
Keylock Switches Switchlocks 3P 4A

Keylock Switches Switchlocks 3P 4A

Buy Now Datasheet
Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1,2,3; Solder lug - 70128596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1,2,3; Solder lug
70128596
Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1,2,3; Solder lug 70128596
Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied. Features Anti-Static Switch — Exceeds 20 kV DC Static Resistance Wire Leads and Harnesses Available

Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination
Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied.
Features

  • Anti-Static Switch — Exceeds 20 kV DC Static Resistance
  • Wire Leads and Harnesses Available
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 8637001 CKN11518-ND Y200AA2C203NQ 70128596
Product Name Key Switches Keylock Switches Keylock Switches Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1,2,3; Solder lug
Actuator Type Keylock Keylock Keylock Keylock
Angle of Throw 45 degrees 45 degrees
Positions per Pole 3
Terminal Type Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
H program - HWS - HWT Selector switch - HWT21-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details