TE Connectivity Switch, Rotary, Dip, 10Ma, 20V; No. Of Switch Positions Alcoswitch Te Connectivity MRD16STR04

Description
SWITCH, ROTARY, DIP, 10mA, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, DIP, 10mA, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Dip, 10Ma, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 23R8488 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dip, 10Ma, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
23R8488
Switch, Rotary, Dip, 10Ma, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 23R8488
SWITCH, ROTARY, DIP, 10mA, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, ROTARY, DIP, 10mA, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 23R8488
Product Name Switch, Rotary, Dip, 10Ma, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - CKL12ATW01-014-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE11DIDI - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-210-130-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details