2T WPC2512 3W 150PPM 0.75 MOHM 1
2T WPC2512 3W 150PPM 0.75 MOHM 1
2T WPC2512 3W 150PPM 0.75 MOHM 1
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 18-WPC2512GL0M75FWRDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use; High Voltage Resistor |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 1 +/- % |