Littelfuse, Inc. PTC Resettable Fuses - VTP210SF VTP210SF

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 799252-VTP210SF Series: PolySwitch, VTP Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.909" L x 0.209" W (23.10mm x 5.30mm) Current - Hold (Ih) (Maximum): 2.1A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 18 mOhm Resistance - Post Trip (R1) (Maximum): 60 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 799252-VTP210SF Series: PolySwitch, VTP Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.909" L x 0.209" W (23.10mm x 5.30mm) Current - Hold (Ih) (Maximum): 2.1A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 18 mOhm Resistance - Post Trip (R1) (Maximum): 60 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - VTP210SF - 799252-VTP210SF - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - VTP210SF
799252-VTP210SF
PTC Resettable Fuses - VTP210SF 799252-VTP210SF
Manufacturer: Littelfuse Inc. Win Source Part Number: 799252-VTP210SF Series: PolySwitch, VTP Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.909" L x 0.209" W (23.10mm x 5.30mm) Current - Hold (Ih) (Maximum): 2.1A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 18 mOhm Resistance - Post Trip (R1) (Maximum): 60 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 799252-VTP210SF
Series: PolySwitch, VTP
Packaging: Bulk
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: Strap
Approvals: CSA, TUV, UL
Mounting: User Defined
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 4.7A
Time to Trip: 5s
Categories: Circuit Protection
Dimension: 0.909" L x 0.209" W (23.10mm x 5.30mm)
Current - Hold (Ih) (Maximum): 2.1A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Initial (Ri) (Minimum): 18 mOhm
Resistance - Post Trip (R1) (Maximum): 60 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - VTP210SF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
VTP210SF
Circuit Protection - PTC Resettable Fuses VTP210SF
PTC RESET FUSE 16V 2.1A STRAP

PTC RESET FUSE 16V 2.1A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 799252-VTP210SF VTP210SF
Product Name PTC Resettable Fuses - VTP210SF Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2749-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Subminiature Fuses - VF263 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details