Littelfuse, Inc. PTC Resettable Fuses - VTP175F VTP175F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803050-VTP175F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.6A Time to Trip: 5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.874" L x 0.146" W (22.20mm x 3.70mm) Resistance - Initial (Ri) (Min): 29 mOhms Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 1.75A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 102 mOhms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803050-VTP175F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.6A Time to Trip: 5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.874" L x 0.146" W (22.20mm x 3.70mm) Resistance - Initial (Ri) (Min): 29 mOhms Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 1.75A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 102 mOhms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - VTP175F - 803050-VTP175F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - VTP175F
803050-VTP175F
PTC Resettable Fuses - VTP175F 803050-VTP175F
Manufacturer: Littelfuse Inc. Win Source Part Number: 803050-VTP175F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.6A Time to Trip: 5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.874" L x 0.146" W (22.20mm x 3.70mm) Resistance - Initial (Ri) (Min): 29 mOhms Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 1.75A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 102 mOhms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803050-VTP175F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 3.6A
Time to Trip: 5s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.874" L x 0.146" W (22.20mm x 3.70mm)
Resistance - Initial (Ri) (Min): 29 mOhms
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 1.75A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Post Trip (R1) (Maximum): 102 mOhms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - PTC Resettable Fuses - VTP175F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
VTP175F
Circuit Protection - PTC Resettable Fuses VTP175F
PTC RESET FUSE 16V 1.75A STRAP

PTC RESET FUSE 16V 1.75A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 803050-VTP175F VTP175F
Product Name PTC Resettable Fuses - VTP175F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ANL -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details