Littelfuse, Inc. PTC Resettable Fuses - VTP170F VTP170F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 799250-VTP170F Series: PolySwitch, VTP Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.4A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.648" L x 0.283" W (16.45mm x 7.20mm) Current - Hold (Ih) (Maximum): 1.7A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 30 mOhm Resistance - Post Trip (R1) (Maximum): 105 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 799250-VTP170F Series: PolySwitch, VTP Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.4A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.648" L x 0.283" W (16.45mm x 7.20mm) Current - Hold (Ih) (Maximum): 1.7A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 30 mOhm Resistance - Post Trip (R1) (Maximum): 105 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - VTP170F - 799250-VTP170F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - VTP170F
799250-VTP170F
PTC Resettable Fuses - VTP170F 799250-VTP170F
Manufacturer: Littelfuse Inc. Win Source Part Number: 799250-VTP170F Series: PolySwitch, VTP Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.4A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.648" L x 0.283" W (16.45mm x 7.20mm) Current - Hold (Ih) (Maximum): 1.7A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 30 mOhm Resistance - Post Trip (R1) (Maximum): 105 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 799250-VTP170F
Series: PolySwitch, VTP
Packaging: Bulk
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: Strap
Approvals: CSA, TUV, UL
Mounting: User Defined
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 3.4A
Time to Trip: 5s
Categories: Circuit Protection
Dimension: 0.648" L x 0.283" W (16.45mm x 7.20mm)
Current - Hold (Ih) (Maximum): 1.7A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Initial (Ri) (Minimum): 30 mOhm
Resistance - Post Trip (R1) (Maximum): 105 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - VTP170F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
VTP170F
Circuit Protection - PTC Resettable Fuses VTP170F
PTC RESET FUSE 16V 1.7A STRAP

PTC RESET FUSE 16V 1.7A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 799250-VTP170F VTP170F
Product Name PTC Resettable Fuses - VTP170F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV160 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers