Littelfuse, Inc. PTC Resettable Fuses - VTP/200GF VTP/200GF

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 799251-VTP/200GF Series: PolySwitch, VTP Packaging: Bulk Type: Polymeric Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.909" L x 0.177" W (23.10mm x 4.50mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 22 mOhm Resistance - Post Trip (R1) (Maximum): 78 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 799251-VTP/200GF Series: PolySwitch, VTP Packaging: Bulk Type: Polymeric Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.909" L x 0.177" W (23.10mm x 4.50mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 22 mOhm Resistance - Post Trip (R1) (Maximum): 78 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - VTP/200GF - 799251-VTP/200GF - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - VTP/200GF
799251-VTP/200GF
PTC Resettable Fuses - VTP/200GF 799251-VTP/200GF
Manufacturer: Littelfuse Inc. Win Source Part Number: 799251-VTP/200GF Series: PolySwitch, VTP Packaging: Bulk Type: Polymeric Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.909" L x 0.177" W (23.10mm x 4.50mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 22 mOhm Resistance - Post Trip (R1) (Maximum): 78 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 799251-VTP/200GF
Series: PolySwitch, VTP
Packaging: Bulk
Type: Polymeric
Package: Strap
Approvals: CSA, TUV, UL
Mounting: User Defined
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 4.7A
Time to Trip: 5s
Categories: Circuit Protection
Dimension: 0.909" L x 0.177" W (23.10mm x 4.50mm)
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Initial (Ri) (Minimum): 22 mOhm
Resistance - Post Trip (R1) (Maximum): 78 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16V 2A Circuit Protection Fuse - 150-VTP/200GF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 2A Circuit Protection Fuse
150-VTP/200GF
16V 2A Circuit Protection Fuse 150-VTP/200GF
PTC RESET FUSE 16V 2A STRAP Product overview: VTP/200GF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-VTP/200GF can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 2A STRAP Product overview: VTP/200GF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-VTP/200GF can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
VTP/200GF
Circuit Protection - PTC Resettable Fuses VTP/200GF
PTC RESET FUSE 16V 2A STRAP

PTC RESET FUSE 16V 2A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 799251-VTP/200GF 150-VTP/200GF VTP/200GF
Product Name PTC Resettable Fuses - VTP/200GF 16V 2A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting User Defined User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313504 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers