Littelfuse, Inc. PTC Resettable Fuses - VLR230-C36F VLR230-C36F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 902657-VLR230-C36F Series: PolySwitch®, VLR Operating Temperature Range: -40°C ~ 70°C Features: Polymeric PTC Resettable Fuse 12V 2.3 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 902657-VLR230-C36F Series: PolySwitch®, VLR Operating Temperature Range: -40°C ~ 70°C Features: Polymeric PTC Resettable Fuse 12V 2.3 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - VLR230-C36F - 902657-VLR230-C36F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - VLR230-C36F
902657-VLR230-C36F
PTC Resettable Fuses - VLR230-C36F 902657-VLR230-C36F
Manufacturer: Littelfuse Inc. Win Source Part Number: 902657-VLR230-C36F Series: PolySwitch®, VLR Operating Temperature Range: -40°C ~ 70°C Features: Polymeric PTC Resettable Fuse 12V 2.3 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Littelfuse Inc.
Win Source Part Number: 902657-VLR230-C36F
Series: PolySwitch®, VLR
Operating Temperature Range: -40°C ~ 70°C
Features: Polymeric PTC Resettable Fuse 12V 2.3 A Ih User Defined Strap
Package: Bulk
Package: Strap
Mounting: User Defined
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Singapore, Singapore
2.3A 12V 100A Circuit Protection Fuse
139-VLR230-C36F
2.3A 12V 100A Circuit Protection Fuse 139-VLR230-C36F
Resettable Fuses - PPTC 2.3A 12V 100A Imax Product overview: VLR230-C36F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3A, 12V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.3A, 12V, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-VLR230-C36F can be used for catalog matching and distributor lookup.

Resettable Fuses - PPTC 2.3A 12V 100A Imax Product overview: VLR230-C36F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3A, 12V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.3A, 12V, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-VLR230-C36F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 902657-VLR230-C36F 139-VLR230-C36F
Product Name PTC Resettable Fuses - VLR230-C36F 2.3A 12V 100A Circuit Protection Fuse
Mounting User Defined Strap Mount
Unlock Full Specs
to access all available technical data