Littelfuse, Inc. SMD 0.017ohm Circuit Protection Fuse VLR175LF

Description
PTC Resettable Fuse, 0.017ohm, Surface Mount, ROHS COMPLIANT Product overview: VLR175LF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.017ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.017ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-VLR175LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.017ohm, Surface Mount, ROHS COMPLIANT Product overview: VLR175LF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.017ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.017ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-VLR175LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.017ohm Circuit Protection Fuse
150-VLR175LF
SMD 0.017ohm Circuit Protection Fuse 150-VLR175LF
PTC Resettable Fuse, 0.017ohm, Surface Mount, ROHS COMPLIANT Product overview: VLR175LF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.017ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.017ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-VLR175LF can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.017ohm, Surface Mount, ROHS COMPLIANT Product overview: VLR175LF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.017ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.017ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-VLR175LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - VLR175LF - 721104-VLR175LF - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - VLR175LF
721104-VLR175LF
PTC Resettable Fuses - VLR175LF 721104-VLR175LF
Manufacturer: Littelfuse Inc. Win Source Part Number: 721104-VLR175LF Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 12V Current - Max: 100A Current - Trip (It): 4.2A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 1.75A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 17 mOhms Resistance - Post Trip (R1) (Maximum): 62 mOhms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Parts Dimension: 1.201" L x 0.122" W (30.50mm x 3.10mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 721104-VLR175LF
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 12V
Current - Max: 100A
Current - Trip (It): 4.2A
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 1.75A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Initial (Ri) (Minimum): 17 mOhms
Resistance - Post Trip (R1) (Maximum): 62 mOhms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 1.201" L x 0.122" W (30.50mm x 3.10mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - VLR175LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
VLR175LF
Circuit Protection - PTC Resettable Fuses VLR175LF
PTC RESET FUSE 12V 1.75A STRAP

PTC RESET FUSE 12V 1.75A STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-VLR175LF 721104-VLR175LF VLR175LF
Product Name SMD 0.017ohm Circuit Protection Fuse PTC Resettable Fuses - VLR175LF Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data