Littelfuse, Inc. PTC Resettable Fuses - VLR170F VLR170F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1117187-VLR170F Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Mounting: User Defined Thickness (Max): 0.032" (0.80mm) Voltage - Max: 12V Current - Max: 100A Current - Hold (Ih) (Max): 1.7A Current - Trip (It): 4.1A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 70°C Dimension: 0.866" L x 0.146" W (22.00mm x 3.70mm) Resistance - Initial (Ri) (Min): 18 mOhm Resistance - Post Trip (R1) (Max): 64 mOhm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1117187-VLR170F Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Mounting: User Defined Thickness (Max): 0.032" (0.80mm) Voltage - Max: 12V Current - Max: 100A Current - Hold (Ih) (Max): 1.7A Current - Trip (It): 4.1A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 70°C Dimension: 0.866" L x 0.146" W (22.00mm x 3.70mm) Resistance - Initial (Ri) (Min): 18 mOhm Resistance - Post Trip (R1) (Max): 64 mOhm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - VLR170F - 1117187-VLR170F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - VLR170F
1117187-VLR170F
PTC Resettable Fuses - VLR170F 1117187-VLR170F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1117187-VLR170F Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Mounting: User Defined Thickness (Max): 0.032" (0.80mm) Voltage - Max: 12V Current - Max: 100A Current - Hold (Ih) (Max): 1.7A Current - Trip (It): 4.1A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 70°C Dimension: 0.866" L x 0.146" W (22.00mm x 3.70mm) Resistance - Initial (Ri) (Min): 18 mOhm Resistance - Post Trip (R1) (Max): 64 mOhm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1117187-VLR170F
Packaging: Bulk
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: User Defined
Thickness (Max): 0.032" (0.80mm)
Voltage - Max: 12V
Current - Max: 100A
Current - Hold (Ih) (Max): 1.7A
Current - Trip (It): 4.1A
Time to Trip: 5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 70°C
Dimension: 0.866" L x 0.146" W (22.00mm x 3.70mm)
Resistance - Initial (Ri) (Min): 18 mOhm
Resistance - Post Trip (R1) (Max): 64 mOhm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - VLR170F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
VLR170F
Circuit Protection - PTC Resettable Fuses VLR170F
PTC RESET FUSE 12V 1.7A STRAP

PTC RESET FUSE 12V 1.7A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1117187-VLR170F VLR170F
Product Name PTC Resettable Fuses - VLR170F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC14S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers