Littelfuse, Inc. 12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature VLR170F

Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The lower trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VLR series. Low trip temperature Current ratings from 1.1 A to 2.3 A Voltage ratings from 12V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet
Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The lower trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VLR series. Low trip temperature Current ratings from 1.1 A to 2.3 A Voltage ratings from 12V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature - VLR170F - Littelfuse, Inc.
Rosemont, IL, United States
12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature
VLR170F
12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature VLR170F
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The lower trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VLR series. Low trip temperature Current ratings from 1.1 A to 2.3 A Voltage ratings from 12V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The lower trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VLR series. Low trip temperature Current ratings from 1.1 A to 2.3 A Voltage ratings from 12V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Battery Holders
Product Number VLR170F
Product Name 12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature
Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - BAT-HLD-001-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Battery Holders, Clips, Contacts - 36-1021-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details