Littelfuse, Inc. PTC Resettable Fuses - VLP270F VLP270F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1279390-VLP270F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 60A Current - Trip (It): 6.5A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2.7A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 12 mOhms Resistance - Post Trip (R1) (Maximum): 36 mOhms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.201" W (22.00mm x 5.10mm)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1279390-VLP270F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 60A Current - Trip (It): 6.5A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2.7A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 12 mOhms Resistance - Post Trip (R1) (Maximum): 36 mOhms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.201" W (22.00mm x 5.10mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - VLP270F - 1279390-VLP270F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - VLP270F
1279390-VLP270F
PTC Resettable Fuses - VLP270F 1279390-VLP270F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1279390-VLP270F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 60A Current - Trip (It): 6.5A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2.7A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 12 mOhms Resistance - Post Trip (R1) (Maximum): 36 mOhms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.201" W (22.00mm x 5.10mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1279390-VLP270F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 16V
Current - Max: 60A
Current - Trip (It): 6.5A
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 2.7A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Initial (Ri) (Minimum): 12 mOhms
Resistance - Post Trip (R1) (Maximum): 36 mOhms
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.866" L x 0.201" W (22.00mm x 5.10mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - VLP270F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
VLP270F
Circuit Protection - PTC Resettable Fuses VLP270F
PTC RESET FUSE 16V 2.7A STRAP

PTC RESET FUSE 16V 2.7A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1279390-VLP270F VLP270F
Product Name PTC Resettable Fuses - VLP270F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2769-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Micro Fuses - VF876 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details