Littelfuse, Inc. 16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature VLP270F

Description
ALittelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold current ratings combined with a broad range of form-factors are a unique combination for the VLP series. Low trip temperature Current ratings from 1.2A to 2.7A Voltage ratings from 16V Multiple form factors for added design flexibility Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-
Datasheet
Description
ALittelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold current ratings combined with a broad range of form-factors are a unique combination for the VLP series. Low trip temperature Current ratings from 1.2A to 2.7A Voltage ratings from 16V Multiple form factors for added design flexibility Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature - VLP270F - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature
VLP270F
16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature VLP270F
ALittelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold current ratings combined with a broad range of form-factors are a unique combination for the VLP series. Low trip temperature Current ratings from 1.2A to 2.7A Voltage ratings from 16V Multiple form factors for added design flexibility Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-

ALittelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold current ratings combined with a broad range of form-factors are a unique combination for the VLP series. Low trip temperature Current ratings from 1.2A to 2.7A Voltage ratings from 16V Multiple form factors for added design flexibility Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Battery Holders
Product Number VLP270F
Product Name 16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature
Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details
 - 5005296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Size Coin Cell or Button Cell
View Details
For 1 AA Cell - 2229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers