Slide Switch DPST Through Hole
SWITCH SLIDE DPST 10A 125V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11958-ND | V80102MS02Q | V80102MS02Q | 36AH0088 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | ||
| Current Rating | 4 to 10 amps | 10 amps |