Slide Switch SPDT Panel Mount, Snap-In
SWITCH SLIDE SPDT 10A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | V70214S205QE-ND | V70214S205QE | 36AH0085 | V70214S205QE |
| Product Name | Slide Switches | Switches - Slide Switches | Slide C&k Components | Slide Switches |
| Terminal Type | Quick Connect/Blade | |||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |