Slide Switches DPDT ON-NONE-ON R/A
SWITCH SLIDE DPDT 6A 125V
SWITCH, SLIDE, DPDT, 6A, 250V, PANEL; Contact Configuration:DPDT; Switch Operation:On-None-On
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS22ASW30 | MS22ASW30 | MS22ASW30 | 11X3390 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Dpdt, 6A, 250V, Panel; Contact Configuration Nkk Switches |
| Size | Miniature | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | ON / ON (Low / High) | |||
| Momentary Switch Function | Other Momentary Contact; On-On |