NKK Switches Subminiature Slide AS12CH

Description
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Request a Quote Datasheet
Description
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Slide - AS12CH - NKK Switches
Scottsdale, AZ, United States
Subminiature Slide
AS12CH
Subminiature Slide AS12CH
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.

AS-Series Subminiature Slide Switches

  • Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability.
  • Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Supplier's Site Datasheet
Slide Switches - 360-2745-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-2745-ND
Slide Switches 360-2745-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Slide Switches - 2300-AS12CH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
2300-AS12CH
Slide Switches 2300-AS12CH
SUBMINIATURE SLIDE

SUBMINIATURE SLIDE

Supplier's Site Datasheet
Slide Switch, Spdt, 0.4Va, 28Vac/dc, Th; Contact Configuration Nkk Switches - 09X6726 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.4Va, 28Vac/dc, Th; Contact Configuration Nkk Switches
09X6726
Slide Switch, Spdt, 0.4Va, 28Vac/dc, Th; Contact Configuration Nkk Switches 09X6726
SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:AS Series; Contact Current Max:-; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:AS Series; Contact Current Max:-; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
AS12CH
Slide Switches AS12CH
Slide Switches SPDT ON-ON .150' RA W/BRACKET

Slide Switches SPDT ON-ON .150' RA W/BRACKET

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
AS12CH
Switches - Slide Switches AS12CH
SWITCH SLIDE SPDT 0.4VA 28V

SWITCH SLIDE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number AS12CH 360-2745-ND 2300-AS12CH 09X6726 AS12CH AS12CH
Product Name Subminiature Slide Slide Switches Slide Switches Slide Switch, Spdt, 0.4Va, 28Vac/dc, Th; Contact Configuration Nkk Switches Slide Switches Switches - Slide Switches
Terminal Type PC Pin Straight PC Pins Through Hole
Current Rating 0.4000 amps
AC Voltage Rating 28 volts 28 volts
DC Voltage Rating 28 volts 28 volts 28 volts
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MS23BNW03/UC - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers
Slide Switches - 360-MSN23ASW30-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
View Details
2 suppliers
Slide Switches - 2300-MSN24ANG03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 2300-MS12ASA30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers