Nexperia B.V. CAN bus ESD protection diode PESD1CANVL

Description
ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients. Features and benefits One small SOT23 package to protect two CAN bus lines Peak pulse power, max.: PPP = 200 W at tp = 8/20 µs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current, typ.: IRM <1 nA Diode capacitance matching, typ.: ΔCd/Cd = 0.1 % ESD protection up to 23 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications CAN bus protection Automotive applications
Request a Quote Datasheet
Description
ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients. Features and benefits One small SOT23 package to protect two CAN bus lines Peak pulse power, max.: PPP = 200 W at tp = 8/20 µs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current, typ.: IRM <1 nA Diode capacitance matching, typ.: ΔCd/Cd = 0.1 % ESD protection up to 23 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications CAN bus protection Automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN bus ESD protection diode - PESD1CANVL - Nexperia B.V.
Nijmegen, Netherlands
CAN bus ESD protection diode
PESD1CANVL
CAN bus ESD protection diode PESD1CANVL
ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients. Features and benefits One small SOT23 package to protect two CAN bus lines Peak pulse power, max.: PPP = 200 W at tp = 8/20 µs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current, typ.: IRM <1 nA Diode capacitance matching, typ.: ΔCd/Cd = 0.1 % ESD protection up to 23 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications CAN bus protection Automotive applications

ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients.

Features and benefits

  • One small SOT23 package to protect two CAN bus lines
  • Peak pulse power, max.: PPP = 200 W at tp = 8/20 µs
  • Low clamping voltage: VCL = 40 V at IPP = 1 A
  • Ultra low leakage current, typ.: IRM <1 nA
  • Diode capacitance matching, typ.: ΔCd/Cd = 0.1 %
  • ESD protection up to 23 kV; IEC 61000-4-2, level 4
  • IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs
  • AEC-Q101 qualified

Applications

  • CAN bus protection
  • Automotive applications
Supplier's Site Datasheet
TVS Diodes - 1727-PESD1CANVLDKR-ND - DigiKey
Thief River Falls, MN, United States
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-PESD1CANVLCT-ND - DigiKey
Thief River Falls, MN, United States
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-PESD1CANVLTR-ND - DigiKey
Thief River Falls, MN, United States
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS - TVS - Diodes - PESD1CANVL - 888934-PESD1CANVL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD1CANVL
888934-PESD1CANVL
TVS - TVS - Diodes - PESD1CANVL 888934-PESD1CANVL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 888934-PESD1CANVL Operating Temperature Range: -65°C ~ 150°C (TA) Features: 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: PESD1 Categories: Circuit Protection Case / Package: TO-236AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-7540-1, 1727-7540-2, 934059097235, 1727-7540-6, PESD1CANVL-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 888934-PESD1CANVL
Operating Temperature Range: -65°C ~ 150°C (TA)
Features: 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: PESD1
Categories: Circuit Protection
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-7540-1, 1727-7540-2, 934059097235, 1727-7540-6, PESD1CANVL-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD1CANVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD1CANVL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD1CANVL
TVS DIODE 24VWM 70VC TO236AB

TVS DIODE 24VWM 70VC TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD1CANVL 1727-PESD1CANVLDKR-ND 888934-PESD1CANVL PESD1CANVL
Product Name CAN bus ESD protection diode TVS Diodes TVS - TVS - Diodes - PESD1CANVL Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB TO-236AB
Peak Pulse Power 200 watts 200 watts
Unlock Full Specs
to access all available technical data