Littelfuse, Inc. High Energy Industrial Varistor Series V661HC40

Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient
Datasheet
Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V661HC40 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V661HC40
High Energy Industrial Varistor Series V661HC40
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient

HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapabilityWTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number V661HC40
Product Name High Energy Industrial Varistor Series
Operating DC Voltage 1160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - F5839-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details
2 suppliers