Abracon, LLC
Varistors, MOVs
AMCV-SS0806-600-301KT
Description
VARISTOR 76V 300A 0806
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 76V 300A 0806
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
535-AMCV-SS0806-600-301KTTR-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Operating DC Voltage
429 volts
Operating AC Voltage
250 volts
View Details
2 suppliers