Littelfuse, Inc. Varistor/MOV V510LA80CP

Description
METAL OXIDE VARISTOR, 510V, 1350V, RADIAL; VOLTAGE RATING VAC:510V; VOLTAGE RATING VDC:-; PRODUCT RANGE:C-III SERIES; CLAMPING VOLTAGE VC MAX:1.35KV; VARISTOR CASE STYLE:DISC 20MM; PEAK SURGE CURRENT @ 8/20 S:9KA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
METAL OXIDE VARISTOR, 510V, 1350V, RADIAL; VOLTAGE RATING VAC:510V; VOLTAGE RATING VDC:-; PRODUCT RANGE:C-III SERIES; CLAMPING VOLTAGE VC MAX:1.35KV; VARISTOR CASE STYLE:DISC 20MM; PEAK SURGE CURRENT @ 8/20 S:9KA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 21562232 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21562232
Varistor/MOV 21562232
METAL OXIDE VARISTOR, 510V, 1350V, RADIAL; VOLTAGE RATING VAC:510V; VOLTAGE RATING VDC:-; PRODUCT RANGE:C-III SERIES; CLAMPING VOLTAGE VC MAX:1.35KV; VARISTOR CASE STYLE:DISC 20MM; PEAK SURGE CURRENT @ 8/20 S:9KA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL OXIDE VARISTOR, 510V, 1350V, RADIAL; VOLTAGE RATING VAC:510V; VOLTAGE RATING VDC:-; PRODUCT RANGE:C-III SERIES; CLAMPING VOLTAGE VC MAX:1.35KV; VARISTOR CASE STYLE:DISC 20MM; PEAK SURGE CURRENT @ 8/20 S:9KA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 21562232
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897430P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details
TPMOV (Thermally Protected MOV) - 150TPMOVSL-HV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 150 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - AC Power 2 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details