Littelfuse, Inc. SMD 48V 2.5A 105V Circuit Protection Fuse V48MLA1210H

Description
48V Varistor, 1.2J, 2.5A, 1210 SMD, 105V Clamp Product overview: V48MLA1210H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48V, 2.5A, 105V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 48V, 2.5A, 105V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V48MLA1210H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
48V Varistor, 1.2J, 2.5A, 1210 SMD, 105V Clamp Product overview: V48MLA1210H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48V, 2.5A, 105V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 48V, 2.5A, 105V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V48MLA1210H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 48V 2.5A 105V Circuit Protection Fuse
48-V48MLA1210H
SMD 48V 2.5A 105V Circuit Protection Fuse 48-V48MLA1210H
48V Varistor, 1.2J, 2.5A, 1210 SMD, 105V Clamp Product overview: V48MLA1210H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48V, 2.5A, 105V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 48V, 2.5A, 105V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V48MLA1210H can be used for catalog matching and distributor lookup.

48V Varistor, 1.2J, 2.5A, 1210 SMD, 105V Clamp Product overview: V48MLA1210H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48V, 2.5A, 105V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 48V, 2.5A, 105V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V48MLA1210H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 48-V48MLA1210H
Product Name SMD 48V 2.5A 105V Circuit Protection Fuse
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002625023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 16 amps
View Details