Littelfuse, Inc. Varistor/MOV V481DB40

Description
TVS VARISTOR, METAL OXIDE, 480 VAC, 640 VDC, PEAK ENERGY (10/1000US): 650J, PEAK SURGE CURRENT @ 8/20 S: 40KA, CLAMPING VOLTAGE VC MAX: 1.24KV, -55 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Description
TVS VARISTOR, METAL OXIDE, 480 VAC, 640 VDC, PEAK ENERGY (10/1000US): 650J, PEAK SURGE CURRENT @ 8/20 S: 40KA, CLAMPING VOLTAGE VC MAX: 1.24KV, -55 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 21562263 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21562263
Varistor/MOV 21562263
TVS VARISTOR, METAL OXIDE, 480 VAC, 640 VDC, PEAK ENERGY (10/1000US): 650J, PEAK SURGE CURRENT @ 8/20 S: 40KA, CLAMPING VOLTAGE VC MAX: 1.24KV, -55 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

TVS VARISTOR, METAL OXIDE, 480 VAC, 640 VDC, PEAK ENERGY (10/1000US): 650J, PEAK SURGE CURRENT @ 8/20 S: 40KA, CLAMPING VOLTAGE VC MAX: 1.24KV, -55 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
VARISTOR;CIRCUIT PROTECTION; MOV 750V 40KA 2700PF - 70184687 - Allied Electronics, Inc.
Fort Worth, TX, USA
VARISTOR;CIRCUIT PROTECTION; MOV 750V 40KA 2700PF
70184687
VARISTOR;CIRCUIT PROTECTION; MOV 750V 40KA 2700PF 70184687
The DA and DB Series transient surge suppressors are heavy-duty industrial Metal-Oxide Varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil drilling, mining, and transportation equipment. These UL recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA Series devices feature rigid terminals to ensure secure wire contacts. Both the DA and DB Series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: 150 V to 575 V

The DA and DB Series transient surge suppressors are heavy-duty industrial Metal-Oxide Varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil drilling, mining, and transportation equipment. These UL recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA Series devices feature rigid terminals to ensure secure wire contacts. Both the DA and DB Series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Features:

  • Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449
  • Wide Operating Voltage Range VMACRMS: 150 V to 575 V
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 21562263 70184687
Product Name Varistor/MOV VARISTOR;CIRCUIT PROTECTION; MOV 750V 40KA 2700PF
Mounting / Packaging Bolt-on Chassis; Quick Connect Push-On Connector
Unlock Full Specs
to access all available technical data