Littelfuse, Inc. Surface Mount Varistor for AC Line Protection V480SM7

Description
The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters
Request a Quote Datasheet
Description
The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Varistor for AC Line Protection - V480SM7 - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount Varistor for AC Line Protection
V480SM7
Surface Mount Varistor for AC Line Protection V480SM7
The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters

The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters

Supplier's Site Datasheet
Varistors, MOVs - F3556TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3556TR-ND
Varistors, MOVs F3556TR-ND
747.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

747.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

Buy Now Datasheet
Varistors, MOVs - F3556CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3556CT-ND
Varistors, MOVs F3556CT-ND
747.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

747.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

Buy Now Datasheet
Varistors, MOVs - F3556DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3556DKR-ND
Varistors, MOVs F3556DKR-ND
747.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

747.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V480SM7 F3556TR-ND
Product Name Surface Mount Varistor for AC Line Protection Varistors, MOVs
Mounting Option Surface Mount Technology Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Varistors, MOVs - 495-1403-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details