Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL OXIDE VARISTORS (MOVS)
LITTELFUSE, INC.
V47ZA3P -- VARISTOR, METAL OXIDE W/ RADIAL LEADS 30V, 500A, 2000PF
Littelfuse, Inc.
Varistor, Metal Oxide w/ Radial Leads 30V, 500A, 2000pF
V47ZA3P
Description
Varistor, Metal Oxide w/ Radial Leads 30V, 500A, 2000pF
Allied Electronics, Inc.
Done
Description
Varistor, Metal Oxide w/ Radial Leads 30V, 500A, 2000pF
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Metal Oxide w/ Radial Leads 30V, 500A, 2000pF
70184718
Varistor, Metal Oxide w/ Radial Leads 30V, 500A, 2000pF
70184718
Varistor, Metal Oxide w/ Radial Leads 30V, 500A, 2000pF
Varistor, Metal Oxide w/ Radial Leads 30V, 500A, 2000pF
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Metal Oxide Varistors (MOVs)
Product Number
70184718
Product Name
Varistor, Metal Oxide w/ Radial Leads 30V, 500A, 2000pF
Clamping Voltage
93 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Varistors
1386047
Specs
Standards and Certifications
RoHS
View Details
ASCO Power Technologies
TE/XGA Series
Specs
Configuration
Single Device
Mounting / Packaging
Bolt-on Chassis
Standards and Certifications
UL
View Details
Trigon Components, Inc.
VMO05 Series
Specs
Configuration
Single Device
Mounting / Packaging
Through-Hole
Supply Voltage (V
S
)
18 to 560 volts
View Details
New Jersey Semi-Conductor Products, Inc.
Varistor
Z130PA20A
View Details