Littelfuse, Inc. Varistors, MOVs V42MLA1206A

Description
53V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet
Description
53V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V42MLA1206A-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V42MLA1206A-ND
Varistors, MOVs V42MLA1206A-ND
53V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

53V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistor, 42V, 92V, 1206; Capacitance, Cd Littelfuse - 05B9241 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 42V, 92V, 1206; Capacitance, Cd Littelfuse
05B9241
Varistor, 42V, 92V, 1206; Capacitance, Cd Littelfuse 05B9241
VARISTOR, 42V, 92V, 1206; Capacitance, Cd:425pF; Clamping Voltage 8/20us Max:92V; Clamping Voltage Vc Max:92V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes

VARISTOR, 42V, 92V, 1206; Capacitance, Cd:425pF; Clamping Voltage 8/20us Max:92V; Clamping Voltage Vc Max:92V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V42MLA1206A-ND 05B9241
Product Name Varistors, MOVs Varistor, 42V, 92V, 1206; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Varistors, MOVs - 495-B72540E1300K062DKR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details