Littelfuse, Inc. SMD 390V 10A 650V Circuit Protection Fuse V390CH8S

Description
390V Varistor, 10A, 7J, 650V Clamp, SMD/SMT, 3220 Product overview: V390CH8S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390V, 10A, 650V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 390V, 10A, 650V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V390CH8S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
390V Varistor, 10A, 7J, 650V Clamp, SMD/SMT, 3220 Product overview: V390CH8S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390V, 10A, 650V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 390V, 10A, 650V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V390CH8S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 390V 10A 650V Circuit Protection Fuse
48-V390CH8S
SMD 390V 10A 650V Circuit Protection Fuse 48-V390CH8S
390V Varistor, 10A, 7J, 650V Clamp, SMD/SMT, 3220 Product overview: V390CH8S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390V, 10A, 650V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 390V, 10A, 650V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V390CH8S can be used for catalog matching and distributor lookup.

390V Varistor, 10A, 7J, 650V Clamp, SMD/SMT, 3220 Product overview: V390CH8S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390V, 10A, 650V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 390V, 10A, 650V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V390CH8S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 48-V390CH8S
Product Name SMD 390V 10A 650V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 004110134 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 315 amps
View Details
Solar PV Fuses - PV10 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers