Littelfuse, Inc. Metal Oxide Varistor, 26V, 67V, Axial; Voltage Rating Vac Littelfuse V33MA1B

Description
METAL OXIDE VARISTOR, 26V, 67V, AXIAL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MA Series; Clamping Voltage Vc Max:67V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:300pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 26V, 67V, AXIAL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MA Series; Clamping Voltage Vc Max:67V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:300pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 26V, 67V, Axial; Voltage Rating Vac Littelfuse - 72K7343 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 26V, 67V, Axial; Voltage Rating Vac Littelfuse
72K7343
Metal Oxide Varistor, 26V, 67V, Axial; Voltage Rating Vac Littelfuse 72K7343
METAL OXIDE VARISTOR, 26V, 67V, AXIAL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MA Series; Clamping Voltage Vc Max:67V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:300pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 26V, 67V, AXIAL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MA Series; Clamping Voltage Vc Max:67V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:300pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72K7343
Product Name Metal Oxide Varistor, 26V, 67V, Axial; Voltage Rating Vac Littelfuse
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers